Vishay Intertechnology, Inc. 140ohm Resistor RH025140R0FE02

Description
Wirewound Resistors - Chassis Mount 25watt 140ohm 1% Product overview: RH025140R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 140ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025140R0FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 25watt 140ohm 1% Product overview: RH025140R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 140ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025140R0FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
140ohm Resistor - 54-RH025140R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
140ohm Resistor
54-RH025140R0FE02
140ohm Resistor 54-RH025140R0FE02
Wirewound Resistors - Chassis Mount 25watt 140ohm 1% Product overview: RH025140R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 140ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025140R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 140ohm 1% Product overview: RH025140R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 140ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025140R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH025140R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025140R0FE02-ND
Chassis Mount Resistors 541-RH025140R0FE02-ND
RH-25 140 1% E02 E4

RH-25 140 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - Chassis Mount 25watts 140ohms 1% Learn More - RH025140R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 25watts 140ohms 1% Learn More
RH025140R0FE02
Wirewound Resistors - Chassis Mount 25watts 140ohms 1% Learn More RH025140R0FE02
Wirewound Resistors - Chassis Mount 25watts 140ohms 1% Learn More

Wirewound Resistors - Chassis Mount 25watts 140ohms 1% Learn More

Supplier's Site
Wirewound Resistors - 3110-RH025140R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025140R0FE02
Wirewound Resistors 3110-RH025140R0FE02
RH-25 140 1% E02 e4

RH-25 140 1% E02 e4

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number 54-RH025140R0FE02 541-RH025140R0FE02-ND RH025140R0FE02 3110-RH025140R0FE02
Product Name 140ohm Resistor Chassis Mount Resistors Wirewound Resistors - Chassis Mount 25watts 140ohms 1% Learn More Wirewound Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details