RH-25 12.7 1% C02
Wirewound Resistors - Chassis Mount 25watts 12.7ohms 1% Learn More
Wirewound Resistors - Chassis Mount 25watt 12.7ohm 1% Product overview: RH02512R70FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.7ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02512R70FC02 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH02512R70FC02 | RH02512R70FC02 | 54-RH02512R70FC02 | 541-RH02512R70FC02-ND |
| Product Name | Wirewound Resistors | Wirewound Resistors - Chassis Mount 25watts 12.7ohms 1% Learn More | 12.7ohm Resistor | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 12.7 ohms | 12.7 ohms | 12.7 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |