Vishay Precision Group RES 12 OHM 1% 25W ALUM HOUSED WW RH02512R00FC02

Description
RES 12ohm 1% 25W ALUM HOUSED WW
Request a Quote Datasheet
Description
RES 12ohm 1% 25W ALUM HOUSED WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1% 25W ALUM HOUSED WW - RH02512R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1% 25W ALUM HOUSED WW
RH02512R00FC02
RES 12 OHM 1% 25W ALUM HOUSED WW RH02512R00FC02
RES 12ohm 1% 25W ALUM HOUSED WW

RES 12ohm 1% 25W ALUM HOUSED WW

Supplier's Site
Wirewound Resistors - 3110-RH02512R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02512R00FC02
Wirewound Resistors 3110-RH02512R00FC02
RH-25 12 1% C02

RH-25 12 1% C02

Supplier's Site Datasheet
12 OHM 25W Resistor - 54-RH02512R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12 OHM 25W Resistor
54-RH02512R00FC02
12 OHM 25W Resistor 54-RH02512R00FC02
RES CHAS MNT 12 OHM 1% 25W Product overview: RH02512R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02512R00FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 12 OHM 1% 25W Product overview: RH02512R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02512R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH02512R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02512R00FC02-ND
Chassis Mount Resistors 541-RH02512R00FC02-ND
12 Ohms ±1% 25W Wirewound Chassis Mount Resistor

12 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 12 Ohm, 25W, 1%; Resistance Vishay - 01F9759 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12 Ohm, 25W, 1%; Resistance Vishay
01F9759
Wirewound Resistor, 12 Ohm, 25W, 1%; Resistance Vishay 01F9759
WIREWOUND RESISTOR, 12 OHM, 25W, 1%; Resistance:12ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 12 OHM, 25W, 1%; Resistance:12ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - RH02512R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH02512R00FC02
Chassis Mount Resistors RH02512R00FC02
RES CHAS MNT 12 OHM 1% 25W

RES CHAS MNT 12 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RH02512R00FC02 3110-RH02512R00FC02 54-RH02512R00FC02 541-RH02512R00FC02-ND 01F9759 RH02512R00FC02
Product Name RES 12 OHM 1% 25W ALUM HOUSED WW Wirewound Resistors 12 OHM 25W Resistor Chassis Mount Resistors Wirewound Resistor, 12 Ohm, 25W, 1%; Resistance Vishay Chassis Mount Resistors
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 25 watts 25 watts 25 watts 25 watts
Category / Application Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879453-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details