Vishay Precision Group Res Wirewound 120 Ohm 1% 25W ¦20ppm/¦C AXL Flange RH025120R0FC02

Description
Res Wirewound 120 Ohm 1% 25W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 120 Ohm 1% 25W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120 Ohm 1% 25W ¦20ppm/¦C AXL Flange - RH025120R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 1% 25W ¦20ppm/¦C AXL Flange
RH025120R0FC02
Res Wirewound 120 Ohm 1% 25W ¦20ppm/¦C AXL Flange RH025120R0FC02
Res Wirewound 120 Ohm 1% 25W ¦20ppm/¦C AXL Flange

Res Wirewound 120 Ohm 1% 25W ¦20ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistors - 3110-RH025120R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025120R0FC02
Wirewound Resistors 3110-RH025120R0FC02
RH-25 120 1% C02

RH-25 120 1% C02

Supplier's Site Datasheet
120ohm Resistor - 54-RH025120R0FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120ohm Resistor
54-RH025120R0FC02
120ohm Resistor 54-RH025120R0FC02
Wirewound Resistors - Chassis Mount 25watt 120ohm 1% Product overview: RH025120R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025120R0FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 120ohm 1% Product overview: RH025120R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025120R0FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH025120R0FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025120R0FC02-ND
Chassis Mount Resistors 541-RH025120R0FC02-ND
RH-25 120 1% C02

RH-25 120 1% C02

Buy Now Datasheet
Wirewound Resistor, 120 Ohm, 25W, ±1%; Resistance Vishay - 91B9592 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 120 Ohm, 25W, ±1%; Resistance Vishay
91B9592
Wirewound Resistor, 120 Ohm, 25W, ±1%; Resistance Vishay 91B9592
WIREWOUND RESISTOR, 120 OHM, 25W, ±1%; Resistance:120ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 120 OHM, 25W, ±1%; Resistance:120ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH025120R0FC02 3110-RH025120R0FC02 54-RH025120R0FC02 541-RH025120R0FC02-ND 91B9592
Product Name Res Wirewound 120 Ohm 1% 25W ¦20ppm/¦C AXL Flange Wirewound Resistors 120ohm Resistor Chassis Mount Resistors Wirewound Resistor, 120 Ohm, 25W, ±1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 25 watts 25 watts 25 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers