Wirewound Resistors - Chassis Mount 25watt 11ohm 1% Product overview: RH02511R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02511R00FC02 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH02511R00FC02 | 54-RH02511R00FC02 | RH02511R00FC02 | 541-RH02511R00FC02-ND |
| Product Name | Wirewound Resistors | 11ohm Resistor | Resistor-Misc | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 11 ohms | 11 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Technology / Construction | Wirewound | Wirewound | ||
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |