Wirewound Resistors - Chassis Mount 25watt 10ohm 3% Product overview: RH02510R00HE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02510R00HE02 can be used for catalog matching and distributor lookup.
RH-25 10 3% E02 e4
RH-25 10 3% E02 E4
Res Wirewound 10 Ohm 3% 25W ¦20ppm/¦C AXL Flange Card Pack
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 54-RH02510R00HE02 | 3110-RH02510R00HE02 | 541-RH02510R00HE02-ND | RH02510R00HE02 |
| Product Name | 10ohm Resistor | Wirewound Resistors | Chassis Mount Resistors | Res Wirewound 10 Ohm 3% 25W ¦20ppm/¦C AXL Flange Card Pack |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 10 ohms | 10 ohms | ||
| Tolerance | 3 +/- % | 3 +/- % | 3 +/- % | 3 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |