Vishay Precision Group Connectors,Interconnects RH02510R00FE02

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 8.2k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Chassis Mount Resistors - 8459728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459728
Chassis Mount Resistors 8459728
Vishay RH02510R00FE02

Vishay RH02510R00FE02

Supplier's Site
Wirewound Resistors - 3110-RH02510R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02510R00FE02
Wirewound Resistors 3110-RH02510R00FE02
RH-25 10 1% E02 e4

RH-25 10 1% E02 e4

Supplier's Site Datasheet
25 W 10 ohm Resistor - 48-RH02510R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25 W 10 ohm Resistor
48-RH02510R00FE02
25 W 10 ohm Resistor 48-RH02510R00FE02
RESISTOR, WIRE WOUND, 25 W, 1 %, 20 ppm, 10 ohm, CHASSIS MOUNT, GREEN Product overview: RH02510R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 W, 10 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 W, 10 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02510R00FE02 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 25 W, 1 %, 20 ppm, 10 ohm, CHASSIS MOUNT, GREEN Product overview: RH02510R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 W, 10 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 W, 10 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02510R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount 25watts 10ohms 1% Learn More - RH02510R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 25watts 10ohms 1% Learn More
RH02510R00FE02
Wirewound Resistors - Chassis Mount 25watts 10ohms 1% Learn More RH02510R00FE02
Wirewound Resistors - Chassis Mount 25watts 10ohms 1% Learn More

Wirewound Resistors - Chassis Mount 25watts 10ohms 1% Learn More

Supplier's Site
Chassis Mount Resistors - 541-RH02510R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02510R00FE02-ND
Chassis Mount Resistors 541-RH02510R00FE02-ND
10 Ohms ±1% 25W Wirewound Chassis Mount Resistor

10 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 10 Ohm, 25W, 1%; Resistance Vishay - 65K1863 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 25W, 1%; Resistance Vishay
65K1863
Wirewound Resistor, 10 Ohm, 25W, 1%; Resistance Vishay 65K1863
WIREWOUND RESISTOR, 10 OHM, 25W, 1%; Resistance:10ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 25W, 1%; Resistance:10ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH02510R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH02510R00FE02
Chassis Mount Resistors RH02510R00FE02
RES CHAS MNT 10 OHM 1% 25W

RES CHAS MNT 10 OHM 1% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201458 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201458
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201458
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8459728 3110-RH02510R00FE02 48-RH02510R00FE02 RH02510R00FE02 541-RH02510R00FE02-ND 65K1863 RH02510R00FE02 70201458
Product Name Connectors,Interconnects Chassis Mount Resistors Wirewound Resistors 25 W 10 ohm Resistor Wirewound Resistors - Chassis Mount 25watts 10ohms 1% Learn More Chassis Mount Resistors Wirewound Resistor, 10 Ohm, 25W, 1%; Resistance Vishay Chassis Mount Resistors Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound Wirewound Wirewound
Resistance Range 8200 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Temperature Coefficient 1200 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 30 watts 25 watts 25 watts 25 watts 25 watts
Mounting / Packaging Aluminium Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details