Vishay Precision Group Res Wirewound 10 Ohm 1% 25W ¦20ppm/¦C AXL Flange RH02510R00FC02

Description
Res Wirewound 10 Ohm 1% 25W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 1% 25W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 1% 25W ¦20ppm/¦C AXL Flange - RH02510R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 1% 25W ¦20ppm/¦C AXL Flange
RH02510R00FC02
Res Wirewound 10 Ohm 1% 25W ¦20ppm/¦C AXL Flange RH02510R00FC02
Res Wirewound 10 Ohm 1% 25W ¦20ppm/¦C AXL Flange

Res Wirewound 10 Ohm 1% 25W ¦20ppm/¦C AXL Flange

Supplier's Site
10 OHM 25W Resistor - 54-RH02510R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 25W Resistor
54-RH02510R00FC02
10 OHM 25W Resistor 54-RH02510R00FC02
RES CHAS MNT 10 OHM 1% 25W Product overview: RH02510R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02510R00FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 10 OHM 1% 25W Product overview: RH02510R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02510R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH02510R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02510R00FC02
Wirewound Resistors 3110-RH02510R00FC02
RH-25 10 1% C02

RH-25 10 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH02510R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02510R00FC02-ND
Chassis Mount Resistors 541-RH02510R00FC02-ND
10 Ohms ±1% 25W Wirewound Chassis Mount Resistor

10 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH02510R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH02510R00FC02
Chassis Mount Resistors RH02510R00FC02
RES CHAS MNT 10 OHM 1% 25W

RES CHAS MNT 10 OHM 1% 25W

Supplier's Site Datasheet
Wirewound Resistor, 10 Ohm, 25W, 1%; Resistance Vishay - 01F9757 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 25W, 1%; Resistance Vishay
01F9757
Wirewound Resistor, 10 Ohm, 25W, 1%; Resistance Vishay 01F9757
WIREWOUND RESISTOR, 10 OHM, 25W, 1%; Resistance:10ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 10 OHM, 25W, 1%; Resistance:10ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site
Through Hole Wirewound Resistor, Rh Series, 10 Ohm, 25 W, 1%, 20Ppm/ C Rohs Compliant Vishay - 94X2598 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Rh Series, 10 Ohm, 25 W, 1%, 20Ppm/ C Rohs Compliant Vishay
94X2598
Through Hole Wirewound Resistor, Rh Series, 10 Ohm, 25 W, 1%, 20Ppm/ C Rohs Compliant Vishay 94X2598
Through Hole Wirewound Resistor, RH Series, 10 ohm, 25 W, 1%, 20ppm/ C RoHS Compliant: No

Through Hole Wirewound Resistor, RH Series, 10 ohm, 25 W, 1%, 20ppm/ C RoHS Compliant: No

Supplier's Site
Resistor - 21265408 - Radwell International
Willingboro, NJ, United States
Resistor
21265408
Resistor 21265408
WIREWOUND RESISTOR, 10 OHM, 25W, 1%; RESISTANCE:10OHM; PRODUCT RANGE:RH SERIES; POWER RATING:25W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 20PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 10 OHM, 25W, 1%; RESISTANCE:10OHM; PRODUCT RANGE:RH SERIES; POWER RATING:25W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 20PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RH02510R00FC02 54-RH02510R00FC02 3110-RH02510R00FC02 541-RH02510R00FC02-ND RH02510R00FC02 01F9757 94X2598 21265408
Product Name Res Wirewound 10 Ohm 1% 25W ¦20ppm/¦C AXL Flange 10 OHM 25W Resistor Wirewound Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 10 Ohm, 25W, 1%; Resistance Vishay Through Hole Wirewound Resistor, Rh Series, 10 Ohm, 25 W, 1%, 20Ppm/ C Rohs Compliant Vishay Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 25 watts 25 watts 25 watts 25 watts
Mounting / Packaging Axial, Box Axial, Box Solder Lugs ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 8-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers