Vishay Precision Group Chassis Mount Resistors RH02510K00FC02

Description
RH-25 10K 1% C02
Request a Quote Datasheet
Description
RH-25 10K 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH02510K00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02510K00FC02-ND
Chassis Mount Resistors 541-RH02510K00FC02-ND
RH-25 10K 1% C02

RH-25 10K 1% C02

Buy Now Datasheet
Wirewound Resistors - 3110-RH02510K00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02510K00FC02
Wirewound Resistors 3110-RH02510K00FC02
RH-25 10K 1% C02

RH-25 10K 1% C02

Supplier's Site Datasheet
10Kohm Resistor - 54-RH02510K00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10Kohm Resistor
54-RH02510K00FC02
10Kohm Resistor 54-RH02510K00FC02
Wirewound Resistors - Chassis Mount 25watt 10Kohm 1% Product overview: RH02510K00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02510K00FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 10Kohm 1% Product overview: RH02510K00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02510K00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors 25WATTS 10KOHMS 1% - RH02510K00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 25WATTS 10KOHMS 1%
RH02510K00FC02
Wirewound Resistors 25WATTS 10KOHMS 1% RH02510K00FC02
Wirewound Resistors 25WATTS 10KOHMS 1%

Wirewound Resistors 25WATTS 10KOHMS 1%

Supplier's Site
Resistor - 21265490 - Radwell International
Willingboro, NJ, United States
Resistor
21265490
Resistor 21265490
WIREWOUND RESISTOR, 10KOHM, 25W, 1%; RESISTANCE:10KOHM; PRODUCT RANGE:RH SERIES; POWER RATING:25W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 20PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 10KOHM, 25W, 1%; RESISTANCE:10KOHM; PRODUCT RANGE:RH SERIES; POWER RATING:25W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 20PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 10Kohm, 25W, 1%; Resistance Vishay - 01F9860 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 25W, 1%; Resistance Vishay
01F9860
Wirewound Resistor, 10Kohm, 25W, 1%; Resistance Vishay 01F9860
WIREWOUND RESISTOR, 10KOHM, 25W, 1%; Resistance:10kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 10KOHM, 25W, 1%; Resistance:10kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Radwell International Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 541-RH02510K00FC02-ND 3110-RH02510K00FC02 54-RH02510K00FC02 RH02510K00FC02 21265490 01F9860
Product Name Chassis Mount Resistors Wirewound Resistors 10Kohm Resistor Wirewound Resistors 25WATTS 10KOHMS 1% Resistor Wirewound Resistor, 10Kohm, 25W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details