Vishay Precision Group Chassis Mount Resistors RH025100R0FE02

Description
100 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHRC-100-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRC-100-ND
Chassis Mount Resistors RHRC-100-ND
100 Ohms ±1% 25W Wirewound Chassis Mount Resistor

100 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
25W Resistor - 48-RH025100R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W Resistor
48-RH025100R0FE02
25W Resistor 48-RH025100R0FE02
25W 100R 1% Wirewound Resistor, Chassis Mount Product overview: RH025100R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH025100R0FE02 can be used for catalog matching and distributor lookup.

25W 100R 1% Wirewound Resistor, Chassis Mount Product overview: RH025100R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH025100R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RH025100R0FE02 - RH025100R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH025100R0FE02
RH025100R0FE02
RH025100R0FE02 RH025100R0FE02
RH025100R0FE02

RH025100R0FE02

Supplier's Site
Chassis Mount Resistors - 6836004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836004
Chassis Mount Resistors 6836004
Vishay RH025100R0FE02

Vishay RH025100R0FE02

Supplier's Site
Chassis Mount Resistors - 6836004P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836004P
Chassis Mount Resistors 6836004P
Vishay RH025100R0FE02

Vishay RH025100R0FE02

Supplier's Site
Chassis Mount Resistors - 1679812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679812
Chassis Mount Resistors 1679812
Vishay RH025100R0FE02

Vishay RH025100R0FE02

Supplier's Site
Wirewound Resistors - 3110-RH025100R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025100R0FE02
Wirewound Resistors 3110-RH025100R0FE02
RH-25 100 1% E02 e4

RH-25 100 1% E02 e4

Supplier's Site Datasheet
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military - 70201470 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military
70201470
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military 70201470
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH025100R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH025100R0FE02
Chassis Mount Resistors RH025100R0FE02
RES CHAS MNT 100 OHM 1% 25W

RES CHAS MNT 100 OHM 1% 25W

Supplier's Site Datasheet
Wirewound Resistor, 100 Ohm, 25W, 1%; Resistance Vishay - 65K1864 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 25W, 1%; Resistance Vishay
65K1864
Wirewound Resistor, 100 Ohm, 25W, 1%; Resistance Vishay 65K1864
WIREWOUND RESISTOR, 100 OHM, 25W, 1%; Resistance:100ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 25W, 1%; Resistance:100ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. New Yorker Electronics Co., Inc. Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RHRC-100-ND 48-RH025100R0FE02 RH025100R0FE02 6836004 6836004P 3110-RH025100R0FE02 70201470 RH025100R0FE02 65K1864
Product Name Chassis Mount Resistors 25W Resistor RH025100R0FE02 Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors Wirewound Resistor, 100 Ohm, 25W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads; Aluminium housed Aluminium Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details