Wirewound Resistors - Chassis Mount 12.5watt .4ohm 1% MKD 10watt Product overview: RH010R4000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010R4000FC02 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH010R4000FC02 | 541-RH010R4000FC02-ND | 54-RH010R4000FC02 | RH010R4000FC02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | 4ohm Resistor | Resistor-Misc |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 0.4000 ohms | 0.4000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound |