Vishay Precision Group Res Wirewound 250m Ohm 1% 10W ¦100ppm/¦C AXL Flange Card Pack RH010R2500FE02

Description
Res Wirewound 250m Ohm 1% 10W ¦100ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 250m Ohm 1% 10W ¦100ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 1% 10W ¦100ppm/¦C AXL Flange Card Pack - RH010R2500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 1% 10W ¦100ppm/¦C AXL Flange Card Pack
RH010R2500FE02
Res Wirewound 250m Ohm 1% 10W ¦100ppm/¦C AXL Flange Card Pack RH010R2500FE02
Res Wirewound 250m Ohm 1% 10W ¦100ppm/¦C AXL Flange Card Pack

Res Wirewound 250m Ohm 1% 10W ¦100ppm/¦C AXL Flange Card Pack

Supplier's Site
25ohm Resistor - 54-RH010R2500FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25ohm Resistor
54-RH010R2500FE02
25ohm Resistor 54-RH010R2500FE02
Wirewound Resistors - Chassis Mount 12.5watt .25ohm 1% MKD 10watt Product overview: RH010R2500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010R2500FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt .25ohm 1% MKD 10watt Product overview: RH010R2500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010R2500FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH010R2500FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010R2500FE02
Wirewound Resistors 3110-RH010R2500FE02
RH-10 .25 1% E02 e4

RH-10 .25 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH010R2500FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH010R2500FE02-ND
Chassis Mount Resistors 541-RH010R2500FE02-ND
RH-10 .25 1% E02 E4

RH-10 .25 1% E02 E4

Buy Now Datasheet
Wirewound Resistor, 0.25 Ohm, 12.5W, 1%; Resistance Vishay - 65K1843 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.25 Ohm, 12.5W, 1%; Resistance Vishay
65K1843
Wirewound Resistor, 0.25 Ohm, 12.5W, 1%; Resistance Vishay 65K1843
WIREWOUND RESISTOR, 0.25 OHM, 12.5W, 1%; Resistance:0.25ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.25 OHM, 12.5W, 1%; Resistance:0.25ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RH010R2500FE02 54-RH010R2500FE02 3110-RH010R2500FE02 541-RH010R2500FE02-ND 65K1843
Product Name Res Wirewound 250m Ohm 1% 10W ¦100ppm/¦C AXL Flange Card Pack 25ohm Resistor Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 0.25 Ohm, 12.5W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 12.5 watts 12.5 watts
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details