RH-10 .2 1% E02 e4
200 mOhms ±1% 12.5W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.2 OHM 1% 12.5W Product overview: RH010R2000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 12.5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010R2000FE02 can be used for catalog matching and distributor lookup.
RES CHAS MNT 0.2 OHM 1% 12.5W
WIREWOUND RESISTOR, 0.2 OHM, 12.5W, 1%; Resistance:0.2ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RH010R2000FE02 | 3110-RH010R2000FE02 | RHRB-.20-ND | 54-RH010R2000FE02 | RH010R2000FE02 | 65K1842 |
| Product Name | RH010R2000FE02 | Wirewound Resistors | Chassis Mount Resistors | 0.2 OHM 12.5W Resistor | Chassis Mount Resistors | Wirewound Resistor, 0.2 Ohm, 12.5W, 1%; Resistance Vishay |
| Category / Application | Industrial | General Use | ||||
| Resistance Range | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Configuration | Single Resistor | Single Resistor | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |