Vishay Intertechnology, Inc. 10W,.1,3%,BULK RH010R1000HC02

Description
10W,.1,3%,BULK
Request a Quote Datasheet
Description
10W,.1,3%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W,.1,3%,BULK - RH010R1000HC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
10W,.1,3%,BULK
RH010R1000HC02
10W,.1,3%,BULK RH010R1000HC02
10W,.1,3%,BULK

10W,.1,3%,BULK

Supplier's Site
Wirewound Resistors - 3110-RH010R1000HC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010R1000HC02
Wirewound Resistors 3110-RH010R1000HC02
RH-10 .1 3% C02

RH-10 .1 3% C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RH010R1000HC02 3110-RH010R1000HC02
Product Name 10W,.1,3%,BULK Wirewound Resistors
Tolerance 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers