RH-10 .1 1% E02 E4
Wirewound Resistors - Chassis Mount 12.5watt .1ohm 1% MKD 10watt Product overview: RH010R1000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010R1000FE02 can be used for catalog matching and distributor lookup.
RH-10 .1 1% E02 e4
WIREWOUND RESISTOR, 0.1 OHM, 12.5W, 1%; Resistance:0.1ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RH010R1000FE02 | 541-RH010R1000FE02-ND | 54-RH010R1000FE02 | 3110-RH010R1000FE02 | 607396 | 41K9079 |
| Product Name | RH010R1000FE02 | Chassis Mount Resistors | 1ohm Resistor | Wirewound Resistors | Chassis Mount Resistors | Wirewound Resistor, 0.1 Ohm, 12.5W, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | Industrial | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |||
| Mounting / Packaging | Axial, Box | EO5 | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |