Vishay Precision Group Res Wirewound 50m Ohm 1% 10W AXL Flange Card Pack RH010R0500FE02

Description
Res Wirewound 50m Ohm 1% 10W AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 50m Ohm 1% 10W AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50m Ohm 1% 10W AXL Flange Card Pack - RH010R0500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50m Ohm 1% 10W AXL Flange Card Pack
RH010R0500FE02
Res Wirewound 50m Ohm 1% 10W AXL Flange Card Pack RH010R0500FE02
Res Wirewound 50m Ohm 1% 10W AXL Flange Card Pack

Res Wirewound 50m Ohm 1% 10W AXL Flange Card Pack

Supplier's Site
12.5W 10W Resistor - 54-RH010R0500FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.5W 10W Resistor
54-RH010R0500FE02
12.5W 10W Resistor 54-RH010R0500FE02
Wirewound Resistors - Chassis Mount 12.5W 50mOhms 1% MKD 10W Product overview: RH010R0500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.5W, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010R0500FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5W 50mOhms 1% MKD 10W Product overview: RH010R0500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.5W, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010R0500FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH010R0500FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010R0500FE02
Wirewound Resistors 3110-RH010R0500FE02
RH-10 .05 1% E02 e4

RH-10 .05 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH010R0500FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH010R0500FE02-ND
Chassis Mount Resistors 541-RH010R0500FE02-ND
RH-10 .05 1% E02 E4

RH-10 .05 1% E02 E4

Buy Now Datasheet
Rh10 .05 Ohm 1.0% Rohs Compliant Vishay - 41K9078 - Newark, An Avnet Company
Chicago, IL, United States
Rh10 .05 Ohm 1.0% Rohs Compliant Vishay
41K9078
Rh10 .05 Ohm 1.0% Rohs Compliant Vishay 41K9078
RH10 .05 Ohm 1.0% RoHS Compliant: Yes

RH10 .05 Ohm 1.0% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RH010R0500FE02 54-RH010R0500FE02 3110-RH010R0500FE02 541-RH010R0500FE02-ND 41K9078
Product Name Res Wirewound 50m Ohm 1% 10W AXL Flange Card Pack 12.5W 10W Resistor Wirewound Resistors Chassis Mount Resistors Rh10 .05 Ohm 1.0% Rohs Compliant Vishay
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 12.5 watts
Resistance Range 0.0500 ohms 0.0500 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers