Vishay Precision Group Chassis Mount Resistors RH010R0100FE02

Description
RH-10 .01 1% E02 E4
Request a Quote Datasheet
Description
RH-10 .01 1% E02 E4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH010R0100FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH010R0100FE02-ND
Chassis Mount Resistors 541-RH010R0100FE02-ND
RH-10 .01 1% E02 E4

RH-10 .01 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - 3110-RH010R0100FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010R0100FE02
Wirewound Resistors 3110-RH010R0100FE02
RH-10 .01 1% E02 e4

RH-10 .01 1% E02 e4

Supplier's Site Datasheet
01ohm Resistor - 54-RH010R0100FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
01ohm Resistor
54-RH010R0100FE02
01ohm Resistor 54-RH010R0100FE02
Wirewound Resistors - Chassis Mount 12.5watt .01ohm 1% MKD 10watt Product overview: RH010R0100FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 01ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 01ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010R0100FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt .01ohm 1% MKD 10watt Product overview: RH010R0100FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 01ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 01ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010R0100FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 10m Ohm 1% 10W AXL Flange Card Pack - RH010R0100FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10m Ohm 1% 10W AXL Flange Card Pack
RH010R0100FE02
Res Wirewound 10m Ohm 1% 10W AXL Flange Card Pack RH010R0100FE02
Res Wirewound 10m Ohm 1% 10W AXL Flange Card Pack

Res Wirewound 10m Ohm 1% 10W AXL Flange Card Pack

Supplier's Site
Wirewound Resistor, 0.01 Ohm, 12.5W, 1%; Resistance Vishay - 65K1841 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.01 Ohm, 12.5W, 1%; Resistance Vishay
65K1841
Wirewound Resistor, 0.01 Ohm, 12.5W, 1%; Resistance Vishay 65K1841
WIREWOUND RESISTOR, 0.01 OHM, 12.5W, 1%; Resistance:0.01ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.01 OHM, 12.5W, 1%; Resistance:0.01ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-RH010R0100FE02-ND 3110-RH010R0100FE02 54-RH010R0100FE02 RH010R0100FE02 65K1841
Product Name Chassis Mount Resistors Wirewound Resistors 01ohm Resistor Res Wirewound 10m Ohm 1% 10W AXL Flange Card Pack Wirewound Resistor, 0.01 Ohm, 12.5W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1630012-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 240 ohms
Tolerance 5 +/- %
View Details
3 suppliers