RH-10 8 1% E02 e4
Wirewound Resistors - Chassis Mount 12.5watt 8ohm 1% MKD 10watt Product overview: RH0108R000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0108R000FE02 can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount 10watts 8ohms 1% Learn More
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH0108R000FE02 | 54-RH0108R000FE02 | 541-RH0108R000FE02-ND | RH0108R000FE02 |
| Product Name | Wirewound Resistors | 8ohm Resistor | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount 10watts 8ohms 1% Learn More |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 8 ohms | 8 ohms | 8 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |