VISHAY INTERTECHNOLOGY, INC.
RH01082R00HC02 -- RESISTOR-MISC
Vishay Intertechnology, Inc.
Resistor-Misc
RH01082R00HC02
Description
Resistor-Misc
-
ASAP Semiconductor LLC
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Datasheet
Description
Resistor-Misc
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Wirewound Resistors |
|
Product Number
|
RH01082R00HC02 |
3110-RH01082R00HC02 |
|
Product Name
|
Resistor-Misc |
Wirewound Resistors |
|
Category / Application
|
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications
RoHS
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0500 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers