Vishay Intertechnology, Inc. RH-10 7.68 1% C02 RH0107R680FC02

Description
RH-10 7.68 1% C02
Request a Quote Datasheet
Description
RH-10 7.68 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH-10 7.68 1% C02 - RH0107R680FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH-10 7.68 1% C02
RH0107R680FC02
RH-10 7.68 1% C02 RH0107R680FC02
RH-10 7.68 1% C02

RH-10 7.68 1% C02

Supplier's Site
Wirewound Resistors - 3110-RH0107R680FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0107R680FC02
Wirewound Resistors 3110-RH0107R680FC02
RH-10 7.68 1% C02

RH-10 7.68 1% C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RH0107R680FC02 3110-RH0107R680FC02
Product Name RH-10 7.68 1% C02 Wirewound Resistors
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details