Res Wirewound 7 Ohm 1% 10W ¦50ppm/¦C AXL Flange Card Pack
RH-10 7 1% E02 e4
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RH0107R000FE02-ND | RH0107R000FE02 | 3110-RH0107R000FE02 |
| Product Name | Chassis Mount Resistors | Res Wirewound 7 Ohm 1% 10W ¦50ppm/¦C AXL Flange Card Pack | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |