Vishay Intertechnology, Inc. 7ohm Resistor RH0107R000FC02

Description
Wirewound Resistors - Chassis Mount 12.5watt 7ohm 1% MKD 10watt Product overview: RH0107R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0107R000FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 12.5watt 7ohm 1% MKD 10watt Product overview: RH0107R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0107R000FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7ohm Resistor - 54-RH0107R000FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7ohm Resistor
54-RH0107R000FC02
7ohm Resistor 54-RH0107R000FC02
Wirewound Resistors - Chassis Mount 12.5watt 7ohm 1% MKD 10watt Product overview: RH0107R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0107R000FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt 7ohm 1% MKD 10watt Product overview: RH0107R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0107R000FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH0107R000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0107R000FC02
Wirewound Resistors 3110-RH0107R000FC02
RH-10 7 1% C02

RH-10 7 1% C02

Supplier's Site Datasheet
Resistor-Misc - RH0107R000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH0107R000FC02
Resistor-Misc RH0107R000FC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Chassis Mount Resistors - 541-RH0107R000FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0107R000FC02-ND
Chassis Mount Resistors 541-RH0107R000FC02-ND
RH-10 7 1% C02

RH-10 7 1% C02

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 54-RH0107R000FC02 3110-RH0107R000FC02 RH0107R000FC02 541-RH0107R000FC02-ND
Product Name 7ohm Resistor Wirewound Resistors Resistor-Misc Chassis Mount Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 7 ohms 7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers