Vishay Precision Group RH01075R00FE02 RH01075R00FE02

Description
RH01075R00FE02
Request a Quote Datasheet
Description
RH01075R00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH01075R00FE02 - RH01075R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH01075R00FE02
RH01075R00FE02
RH01075R00FE02 RH01075R00FE02
RH01075R00FE02

RH01075R00FE02

Supplier's Site
Chassis Mount Resistors - RHRB-75-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRB-75-ND
Chassis Mount Resistors RHRB-75-ND
75 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

75 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH01075R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01075R00FE02
Wirewound Resistors 3110-RH01075R00FE02
RH-10 75 1% E02 e4

RH-10 75 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RH01075R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH01075R00FE02
Chassis Mount Resistors RH01075R00FE02
RES CHAS MNT 75 OHM 1% 12.5W

RES CHAS MNT 75 OHM 1% 12.5W

Supplier's Site Datasheet
Wirewound Resistor, 75 Ohm, 12.5W, 1%; Resistance Vishay - 41K9099 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 12.5W, 1%; Resistance Vishay
41K9099
Wirewound Resistor, 75 Ohm, 12.5W, 1%; Resistance Vishay 41K9099
WIREWOUND RESISTOR, 75 OHM, 12.5W, 1%; Resistance:75ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 12.5W, 1%; Resistance:75ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RH01075R00FE02 RHRB-75-ND 3110-RH01075R00FE02 RH01075R00FE02 41K9099
Product Name RH01075R00FE02 Chassis Mount Resistors Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 75 Ohm, 12.5W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers