Vishay Intertechnology, Inc. 71.5ohm Resistor RH01071R50FC02

Description
Wirewound Resistors - Chassis Mount 12.5watt 71.5ohm 1% MKD 10watt Product overview: RH01071R50FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 71.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 71.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01071R50FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 12.5watt 71.5ohm 1% MKD 10watt Product overview: RH01071R50FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 71.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 71.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01071R50FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
71.5ohm Resistor - 54-RH01071R50FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
71.5ohm Resistor
54-RH01071R50FC02
71.5ohm Resistor 54-RH01071R50FC02
Wirewound Resistors - Chassis Mount 12.5watt 71.5ohm 1% MKD 10watt Product overview: RH01071R50FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 71.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 71.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01071R50FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt 71.5ohm 1% MKD 10watt Product overview: RH01071R50FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 71.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 71.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01071R50FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH01071R50FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01071R50FC02
Wirewound Resistors 3110-RH01071R50FC02
RH-10 71.5 1% C02

RH-10 71.5 1% C02

Supplier's Site Datasheet
Resistor-Misc - RH01071R50FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH01071R50FC02
Resistor-Misc RH01071R50FC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Chassis Mount Resistors - 541-RH01071R50FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH01071R50FC02-ND
Chassis Mount Resistors 541-RH01071R50FC02-ND
RH-10 71.5 1% C02

RH-10 71.5 1% C02

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 54-RH01071R50FC02 3110-RH01071R50FC02 RH01071R50FC02 541-RH01071R50FC02-ND
Product Name 71.5ohm Resistor Wirewound Resistors Resistor-Misc Chassis Mount Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details