Vishay Precision Group RH010700R0FE02 RH010700R0FE02

Description
RH010700R0FE02
Request a Quote Datasheet
Description
RH010700R0FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH010700R0FE02 - RH010700R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH010700R0FE02
RH010700R0FE02
RH010700R0FE02 RH010700R0FE02
RH010700R0FE02

RH010700R0FE02

Supplier's Site
Wirewound Resistors - 3110-RH010700R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010700R0FE02
Wirewound Resistors 3110-RH010700R0FE02
RH-10 700 1% E02 e4

RH-10 700 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 700 Ohm, 25W, 1%; Resistance Vishay - 65K1856 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 700 Ohm, 25W, 1%; Resistance Vishay
65K1856
Wirewound Resistor, 700 Ohm, 25W, 1%; Resistance Vishay 65K1856
WIREWOUND RESISTOR, 700 OHM, 25W, 1%; Resistance:700ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 700 OHM, 25W, 1%; Resistance:700ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RH010700R0FE02 3110-RH010700R0FE02 65K1856
Product Name RH010700R0FE02 Wirewound Resistors Wirewound Resistor, 700 Ohm, 25W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 700 ohms 700 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers