RH-10 68 1% E02 e4
Res Wirewound 68 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack
| New Yorker Electronics Co., Inc. | RS Components, Ltd. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RH01068R00FE02 | 607395 | RH01068R00FE02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | Res Wirewound 68 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack |
| Category / Application | Industrial | ||
| Resistance Range | 68 ohms | 680 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | EO5 |