Vishay Intertechnology, Inc. 68ohm Resistor RH01068R00FC02

Description
Wirewound Resistors - Chassis Mount 12.5watt 68ohm 1% MKD 10watt Product overview: RH01068R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01068R00FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 12.5watt 68ohm 1% MKD 10watt Product overview: RH01068R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01068R00FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68ohm Resistor - 54-RH01068R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68ohm Resistor
54-RH01068R00FC02
68ohm Resistor 54-RH01068R00FC02
Wirewound Resistors - Chassis Mount 12.5watt 68ohm 1% MKD 10watt Product overview: RH01068R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01068R00FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt 68ohm 1% MKD 10watt Product overview: RH01068R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01068R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH01068R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01068R00FC02
Wirewound Resistors 3110-RH01068R00FC02
RH-10 68 1% C02

RH-10 68 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH01068R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH01068R00FC02-ND
Chassis Mount Resistors 541-RH01068R00FC02-ND
RH-10 68 1% C02

RH-10 68 1% C02

Buy Now Datasheet
Resistor-Misc - RH01068R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH01068R00FC02
Resistor-Misc RH01068R00FC02
Resistor-Misc

Resistor-Misc

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 54-RH01068R00FC02 3110-RH01068R00FC02 541-RH01068R00FC02-ND RH01068R00FC02
Product Name 68ohm Resistor Wirewound Resistors Chassis Mount Resistors Resistor-Misc
Technology / Construction Wirewound Wirewound
Resistance Range 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - C3AR13JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details