Vishay Precision Group Wirewound Resistors RH01060R00FE02

Description
RH-10 60 1% E02 e4
Request a Quote Datasheet
Description
RH-10 60 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH01060R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01060R00FE02
Wirewound Resistors 3110-RH01060R00FE02
RH-10 60 1% E02 e4

RH-10 60 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount 10watts 60ohms 1% Learn More - RH01060R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 10watts 60ohms 1% Learn More
RH01060R00FE02
Wirewound Resistors - Chassis Mount 10watts 60ohms 1% Learn More RH01060R00FE02
Wirewound Resistors - Chassis Mount 10watts 60ohms 1% Learn More

Wirewound Resistors - Chassis Mount 10watts 60ohms 1% Learn More

Supplier's Site
Chassis Mount Resistors - 8459696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459696
Chassis Mount Resistors 8459696
Wirewound Resistor 60 Ohms

Wirewound Resistor 60 Ohms

Supplier's Site
60ohm Resistor - 54-RH01060R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60ohm Resistor
54-RH01060R00FE02
60ohm Resistor 54-RH01060R00FE02
Wirewound Resistors - Chassis Mount 12.5watt 60ohm 1% MKD 10watt Product overview: RH01060R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01060R00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt 60ohm 1% MKD 10watt Product overview: RH01060R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01060R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH01060R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH01060R00FE02-ND
Chassis Mount Resistors 541-RH01060R00FE02-ND
RH-10 60 1% E02 E4

RH-10 60 1% E02 E4

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH01060R00FE02 RH01060R00FE02 8459696 54-RH01060R00FE02 541-RH01060R00FE02-ND
Product Name Wirewound Resistors Wirewound Resistors - Chassis Mount 10watts 60ohms 1% Learn More Chassis Mount Resistors 60ohm Resistor Chassis Mount Resistors
Category / Application Industrial General Use
Resistance Range 60 ohms 60 ohms 60 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Axial, Box
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details