Vishay Precision Group RH01050R00FE02 RH01050R00FE02

Description
RH01050R00FE02
Request a Quote Datasheet
Description
RH01050R00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH01050R00FE02 - RH01050R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH01050R00FE02
RH01050R00FE02
RH01050R00FE02 RH01050R00FE02
RH01050R00FE02

RH01050R00FE02

Supplier's Site
50 Ohm 12.5W Resistor - 48-RH01050R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 Ohm 12.5W Resistor
48-RH01050R00FE02
50 Ohm 12.5W Resistor 48-RH01050R00FE02
50 Ohm 1% 12.5W Wirewound Chassis Mount Resistor Product overview: RH01050R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH01050R00FE02 can be used for catalog matching and distributor lookup.

50 Ohm 1% 12.5W Wirewound Chassis Mount Resistor Product overview: RH01050R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH01050R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH01050R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01050R00FE02
Wirewound Resistors 3110-RH01050R00FE02
RH-10 50 1% E02 e4

RH-10 50 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RHRB-50-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRB-50-ND
Chassis Mount Resistors RHRB-50-ND
50 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

50 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military - 70201454 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
70201454
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military 70201454
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 50 Ohm, 12.5W, 1%; Resistance Vishay - 41K9097 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 12.5W, 1%; Resistance Vishay
41K9097
Wirewound Resistor, 50 Ohm, 12.5W, 1%; Resistance Vishay 41K9097
WIREWOUND RESISTOR, 50 OHM, 12.5W, 1%; Resistance:50ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 12.5W, 1%; Resistance:50ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH01050R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH01050R00FE02
Chassis Mount Resistors RH01050R00FE02
RES CHAS MNT 50 OHM 1% 12.5W

RES CHAS MNT 50 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RH01050R00FE02 48-RH01050R00FE02 3110-RH01050R00FE02 RHRB-50-ND 70201454 41K9097 RH01050R00FE02
Product Name RH01050R00FE02 50 Ohm 12.5W Resistor Wirewound Resistors Chassis Mount Resistors Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 50 Ohm, 12.5W, 1%; Resistance Vishay Chassis Mount Resistors
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Category / Application Industrial General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers