VISHAY INTERTECHNOLOGY, INC.
RH0104R990FC02 -- WIREWOUND RESISTORS
Vishay Intertechnology, Inc.
Wirewound Resistors
RH0104R990FC02
Description
RH-10 4.99 1% C02
-
New Yorker Electronics Co., Inc.
-
ASAP Semiconductor LLC
Request a Quote
Email Supplier
Datasheet
Description
RH-10 4.99 1% C02
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wirewound Resistors |
Resistors |
|
Product Number
|
3110-RH0104R990FC02 |
RH0104R990FC02 |
|
Product Name
|
Wirewound Resistors |
Resistor-Misc |
|
Category / Application
|
Industrial
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.1000 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1070 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers