Vishay Precision Group RH0104R000FE02 RH0104R000FE02

Description
RH0104R000FE02
Request a Quote Datasheet
Description
RH0104R000FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH0104R000FE02 - RH0104R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0104R000FE02
RH0104R000FE02
RH0104R000FE02 RH0104R000FE02
RH0104R000FE02

RH0104R000FE02

Supplier's Site
Wirewound Resistors - 3110-RH0104R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0104R000FE02
Wirewound Resistors 3110-RH0104R000FE02
RH-10 4 1% E02 e4

RH-10 4 1% E02 e4

Supplier's Site Datasheet
4ohm Resistor - 54-RH0104R000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4ohm Resistor
54-RH0104R000FE02
4ohm Resistor 54-RH0104R000FE02
Wirewound Resistors - Chassis Mount 12.5watt 4ohm 1% MKD 10watt Product overview: RH0104R000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0104R000FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt 4ohm 1% MKD 10watt Product overview: RH0104R000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0104R000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0104R000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0104R000FE02-ND
Chassis Mount Resistors 541-RH0104R000FE02-ND
RH-10 4 1% E02 E4

RH-10 4 1% E02 E4

Buy Now Datasheet
Wirewound Resistor, 4 Ohm, 12.5W, 1%; Resistance Vishay - 65K1855 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 12.5W, 1%; Resistance Vishay
65K1855
Wirewound Resistor, 4 Ohm, 12.5W, 1%; Resistance Vishay 65K1855
WIREWOUND RESISTOR, 4 OHM, 12.5W, 1%; Resistance:4ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 4 OHM, 12.5W, 1%; Resistance:4ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH0104R000FE02 3110-RH0104R000FE02 54-RH0104R000FE02 541-RH0104R000FE02-ND 65K1855
Product Name RH0104R000FE02 Wirewound Resistors 4ohm Resistor Chassis Mount Resistors Wirewound Resistor, 4 Ohm, 12.5W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 4 ohms 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details