Vishay Precision Group Wirewound Resistors RH0104R000FC02

Description
RH-10 4 1% C02
Request a Quote
Description
RH-10 4 1% C02
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Wirewound Resistor, part number 01F9602, has a resistance value of 4 Ohms and a power rating of 12.5 Watts. It features a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. This resistor is designed for industrial applications and is constructed with molded materials for environmental protection. It is capable of operating within a temperature range of -55°C to +250°C. The resistor is also available in a non-inductive style, identified as NH, which utilizes Ayrton-Perry winding for reduced reactive components. The device meets the requirements of MIL-PRF-18546, ensuring reliability in demanding environments. It is important to note that this product is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Vishay Wirewound Resistor, part number 01F9602, has a resistance value of 4 Ohms and a power rating of 12.5 Watts. It features a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. This resistor is designed for industrial applications and is constructed with molded materials for environmental protection. It is capable of operating within a temperature range of -55°C to +250°C. The resistor is also available in a non-inductive style, identified as NH, which utilizes Ayrton-Perry winding for reduced reactive components. The device meets the requirements of MIL-PRF-18546, ensuring reliability in demanding environments. It is important to note that this product is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0104R000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0104R000FC02
Wirewound Resistors 3110-RH0104R000FC02
RH-10 4 1% C02

RH-10 4 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RH0104R000FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RH0104R000FC02-ND
Chassis Mount Resistors RH0104R000FC02-ND
4 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

4 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount 10watts 4ohms 1% Learn More - RH0104R000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 10watts 4ohms 1% Learn More
RH0104R000FC02
Wirewound Resistors - Chassis Mount 10watts 4ohms 1% Learn More RH0104R000FC02
Wirewound Resistors - Chassis Mount 10watts 4ohms 1% Learn More

Wirewound Resistors - Chassis Mount 10watts 4ohms 1% Learn More

Supplier's Site
Chassis Mount Resistors - RH0104R000FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0104R000FC02
Chassis Mount Resistors RH0104R000FC02
RES CHAS MNT 4 OHM 1% 12.5W

RES CHAS MNT 4 OHM 1% 12.5W

Supplier's Site Datasheet
Wirewound Resistor, 4 Ohm, 12.5W, 1%; Resistance Vishay - 01F9602 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 12.5W, 1%; Resistance Vishay
01F9602
Wirewound Resistor, 4 Ohm, 12.5W, 1%; Resistance Vishay 01F9602
WIREWOUND RESISTOR, 4 OHM, 12.5W, 1%; Resistance:4ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 4 OHM, 12.5W, 1%; Resistance:4ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH0104R000FC02 RH0104R000FC02-ND RH0104R000FC02 RH0104R000FC02 01F9602
Product Name Wirewound Resistors Chassis Mount Resistors Wirewound Resistors - Chassis Mount 10watts 4ohms 1% Learn More Chassis Mount Resistors Wirewound Resistor, 4 Ohm, 12.5W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 4 ohms 4 ohms 4 ohms 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details