Vishay Precision Group Wirewound Resistors RH01047R00FE02

Description
RH-10 47 1% E02 e4
Request a Quote Datasheet
Description
RH-10 47 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH01047R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01047R00FE02
Wirewound Resistors 3110-RH01047R00FE02
RH-10 47 1% E02 e4

RH-10 47 1% E02 e4

Supplier's Site Datasheet
RH01047R00FE02 - RH01047R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH01047R00FE02
RH01047R00FE02
RH01047R00FE02 RH01047R00FE02
RH01047R00FE02

RH01047R00FE02

Supplier's Site
Wirewound Resistor, 47 Kohm, 12.5W, 1%; Resistance Vishay - 41K9094 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Kohm, 12.5W, 1%; Resistance Vishay
41K9094
Wirewound Resistor, 47 Kohm, 12.5W, 1%; Resistance Vishay 41K9094
WIREWOUND RESISTOR, 47 KOHM, 12.5W, 1%; Resistance:47.1kohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 KOHM, 12.5W, 1%; Resistance:47.1kohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RH01047R00FE02 RH01047R00FE02 41K9094
Product Name Wirewound Resistors RH01047R00FE02 Wirewound Resistor, 47 Kohm, 12.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 47 ohms 47100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details