Vishay Precision Group Res Wirewound 470 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack RH010470R0FE02

Description
Res Wirewound 470 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 470 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack - RH010470R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack
RH010470R0FE02
Res Wirewound 470 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack RH010470R0FE02
Res Wirewound 470 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 470 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Wirewound Resistors - 3110-RH010470R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010470R0FE02
Wirewound Resistors 3110-RH010470R0FE02
RH-10 470 1% E02 e4

RH-10 470 1% E02 e4

Supplier's Site Datasheet
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military - 70201451 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military
70201451
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military 70201451
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors
Product Number RH010470R0FE02 3110-RH010470R0FE02 70201451
Product Name Res Wirewound 470 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack Wirewound Resistors Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military
Technology / Construction Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details