Vishay Precision Group Wirewound Resistors RH01040R00FE02

Description
RH-10 40 1% E02 e4
Request a Quote Datasheet
Description
RH-10 40 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH01040R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01040R00FE02
Wirewound Resistors 3110-RH01040R00FE02
RH-10 40 1% E02 e4

RH-10 40 1% E02 e4

Supplier's Site Datasheet
Res Wirewound 40 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack - RH01040R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack
RH01040R00FE02
Res Wirewound 40 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack RH01040R00FE02
Res Wirewound 40 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 40 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military - 70201450 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
70201450
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military 70201450
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RH01040R00FE02 RH01040R00FE02 70201450
Product Name Wirewound Resistors Res Wirewound 40 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
Category / Application Industrial General Use
Resistance Range 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details