Wirewound Resistors - Chassis Mount 12.5watt 40ohm 1% MKD 10watt Product overview: RH01040R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01040R00FC02 can be used for catalog matching and distributor lookup.
Vishay/DaleWirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 54-RH01040R00FC02 | RH01040R00FC02 | 541-RH01040R00FC02-ND | 3110-RH01040R00FC02 |
| Product Name | 40ohm Resistor | Vishay/DaleWirewound Resistors - Chassis Mount 10watts 40ohms 1% Learn More | Chassis Mount Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 40 ohms | 40 ohms | 40 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |