Vishay Precision Group RH0103R000FE02 RH0103R000FE02

Description
RH0103R000FE02
Request a Quote Datasheet
Description
RH0103R000FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH0103R000FE02 - RH0103R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0103R000FE02
RH0103R000FE02
RH0103R000FE02 RH0103R000FE02
RH0103R000FE02

RH0103R000FE02

Supplier's Site
Wirewound Resistors - 3110-RH0103R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0103R000FE02
Wirewound Resistors 3110-RH0103R000FE02
RH-10 3 1% E02 e4

RH-10 3 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 3 Ohm, 12.5W, 1%; Resistance Vishay - 41K9091 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 12.5W, 1%; Resistance Vishay
41K9091
Wirewound Resistor, 3 Ohm, 12.5W, 1%; Resistance Vishay 41K9091
WIREWOUND RESISTOR, 3 OHM, 12.5W, 1%; Resistance:3ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 12.5W, 1%; Resistance:3ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RH0103R000FE02 3110-RH0103R000FE02 41K9091
Product Name RH0103R000FE02 Wirewound Resistors Wirewound Resistor, 3 Ohm, 12.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details