Wirewound Resistors - Chassis Mount 12.5watt 3ohm 1% MKD 10watt Product overview: RH0103R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0103R000FC02 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RH0103R000FC02 | 54-RH0103R000FC02 | 3110-RH0103R000FC02 | 541-RH0103R000FC02-ND |
| Product Name | RH0103R000FC02 | 3ohm Resistor | Wirewound Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | ||
| Resistance Range | 3 ohms | 3 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |