Wirewound Resistors - Chassis Mount 12.5watt 3Kohm 1% MKD 10watt Product overview: RH0103K000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0103K000FC02 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RH0103K000FC02 | 3110-RH0103K000FC02 | 541-RH0103K000FC02-ND | 54-RH0103K000FC02 |
| Product Name | Resistor-Misc | Wirewound Resistors | Chassis Mount Resistors | 3Kohm Resistor |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 3000 ohms | 3000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound |