35 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
RES CHAS MNT 35 OHM 1% 12.5W
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH01035R00FC02 | RHB-35-ND | RH01035R00FC02 | RH01035R00FC02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | RH01035R00FC02 | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 35 ohms | 35 ohms | 35 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound |