Vishay Precision Group Chassis Mount Resistors RH01033R00FE02

Description
33 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHRB-33-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRB-33-ND
Chassis Mount Resistors RHRB-33-ND
33 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

33 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH01033R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01033R00FE02
Wirewound Resistors 3110-RH01033R00FE02
RH-10 33 1% E02 e4

RH-10 33 1% E02 e4

Supplier's Site Datasheet
RH01033R00FE02 - RH01033R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH01033R00FE02
RH01033R00FE02
RH01033R00FE02 RH01033R00FE02
RH01033R00FE02

RH01033R00FE02

Supplier's Site
Chassis Mount Resistors - 6836000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836000
Chassis Mount Resistors 6836000
Vishay RH01033R00FE02

Vishay RH01033R00FE02

Supplier's Site
Chassis Mount Resistors - 6836000P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836000P
Chassis Mount Resistors 6836000P
Vishay RH01033R00FE02

Vishay RH01033R00FE02

Supplier's Site
Chassis Mount Resistors - 1679921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679921
Chassis Mount Resistors 1679921
Vishay RH01033R00FE02

Vishay RH01033R00FE02

Supplier's Site
Chassis Mount Resistors - RH01033R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH01033R00FE02
Chassis Mount Resistors RH01033R00FE02
RES CHAS MNT 33 OHM 1% 12.5W

RES CHAS MNT 33 OHM 1% 12.5W

Supplier's Site Datasheet
Wirewound Resistor, 33 Ohm, 12.5W, 1%; Resistance Vishay - 65K1852 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 12.5W, 1%; Resistance Vishay
65K1852
Wirewound Resistor, 33 Ohm, 12.5W, 1%; Resistance Vishay 65K1852
WIREWOUND RESISTOR, 33 OHM, 12.5W, 1%; Resistance:33ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 33 OHM, 12.5W, 1%; Resistance:33ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RHRB-33-ND 3110-RH01033R00FE02 RH01033R00FE02 6836000 6836000P RH01033R00FE02 65K1852
Product Name Chassis Mount Resistors Wirewound Resistors RH01033R00FE02 Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 33 Ohm, 12.5W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads; Aluminium housed Aluminium Solder Lugs
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details