Vishay Precision Group Wirewound Resistors RH01033R00FC02

Description
RH-10 33 1% C02
Request a Quote Datasheet
Description
RH-10 33 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH01033R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01033R00FC02
Wirewound Resistors 3110-RH01033R00FC02
RH-10 33 1% C02

RH-10 33 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RHB-33-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHB-33-ND
Chassis Mount Resistors RHB-33-ND
33 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

33 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 33 OHM 1% 10W ALUM HOUSED WW - RH01033R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1% 10W ALUM HOUSED WW
RH01033R00FC02
RES 33 OHM 1% 10W ALUM HOUSED WW RH01033R00FC02
RES 33ohm 1% 10W ALUM HOUSED WW

RES 33ohm 1% 10W ALUM HOUSED WW

Supplier's Site
Power Resistor; Resistance Vishay - 01F9627 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
01F9627
Power Resistor; Resistance Vishay 01F9627
Power Resistor; Resistance:33ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:-; Product Length:19.05mm RoHS Compliant: No

Power Resistor; Resistance:33ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:-; Product Length:19.05mm RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - RH01033R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH01033R00FC02
Chassis Mount Resistors RH01033R00FC02
RES CHAS MNT 33 OHM 1% 12.5W

RES CHAS MNT 33 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH01033R00FC02 RHB-33-ND RH01033R00FC02 01F9627 RH01033R00FC02
Product Name Wirewound Resistors Chassis Mount Resistors RES 33 OHM 1% 10W ALUM HOUSED WW Power Resistor; Resistance Vishay Chassis Mount Resistors
Category / Application Industrial General Use Power Applications
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers