Vishay Precision Group RH010330R0FE02 RH010330R0FE02

Description
RH010330R0FE02
Request a Quote Datasheet
Description
RH010330R0FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH010330R0FE02 - RH010330R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH010330R0FE02
RH010330R0FE02
RH010330R0FE02 RH010330R0FE02
RH010330R0FE02

RH010330R0FE02

Supplier's Site
Chassis Mount Resistors - RHRB-330-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRB-330-ND
Chassis Mount Resistors RHRB-330-ND
330 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

330 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 6836007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836007
Chassis Mount Resistors 6836007
Vishay RH010330R0FE02

Vishay RH010330R0FE02

Supplier's Site
330 Ohm 12.5W Resistor - 48-RH010330R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 Ohm 12.5W Resistor
48-RH010330R0FE02
330 Ohm 12.5W Resistor 48-RH010330R0FE02
330 Ohm 1% 12.5W Wirewound Resistor, Aluminum Case Product overview: RH010330R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 Ohm, 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH010330R0FE02 can be used for catalog matching and distributor lookup.

330 Ohm 1% 12.5W Wirewound Resistor, Aluminum Case Product overview: RH010330R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 Ohm, 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH010330R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH010330R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010330R0FE02
Wirewound Resistors 3110-RH010330R0FE02
RH-10 330 1% E02 e4

RH-10 330 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 330 Ohm, 12.5W, 1%; Resistance Vishay - 65K1853 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 12.5W, 1%; Resistance Vishay
65K1853
Wirewound Resistor, 330 Ohm, 12.5W, 1%; Resistance Vishay 65K1853
WIREWOUND RESISTOR, 330 OHM, 12.5W, 1%; Resistance:330ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 330 OHM, 12.5W, 1%; Resistance:330ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH010330R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH010330R0FE02
Chassis Mount Resistors RH010330R0FE02
RES CHAS MNT 330 OHM 1% 12.5W

RES CHAS MNT 330 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RH010330R0FE02 RHRB-330-ND 6836007 48-RH010330R0FE02 3110-RH010330R0FE02 65K1853 RH010330R0FE02
Product Name RH010330R0FE02 Chassis Mount Resistors Chassis Mount Resistors 330 Ohm 12.5W Resistor Wirewound Resistors Wirewound Resistor, 330 Ohm, 12.5W, 1%; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wire wound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads; Aluminium housed Solder Lugs
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details