Wirewound Resistors - Chassis Mount 12.5watt 30ohm 1% MKD 10watt Product overview: RH01030R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01030R00FE02 can be used for catalog matching and distributor lookup.
RH-10 30 1% E02 E4
RH-10 30 1% E02 e4
WIREWOUND RESISTOR, 30 OHM, 12.5W, 1%; Resistance:30ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RH01030R00FE02 | 54-RH01030R00FE02 | 541-RH01030R00FE02-ND | 3110-RH01030R00FE02 | 41K9092 |
| Product Name | RH01030R00FE02 | 30ohm Resistor | Chassis Mount Resistors | Wirewound Resistors | Wirewound Resistor, 30 Ohm, 12.5W, 1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Resistance Range | 30 ohms | 30 ohms | 30 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |