Vishay Intertechnology, Inc. 30Kohm Resistor RH01030K00FE02

Description
Wirewound Resistors - Chassis Mount 12.5watt 30Kohm 1% MKD 10watt Product overview: RH01030K00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01030K00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 12.5watt 30Kohm 1% MKD 10watt Product overview: RH01030K00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01030K00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30Kohm Resistor - 54-RH01030K00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30Kohm Resistor
54-RH01030K00FE02
30Kohm Resistor 54-RH01030K00FE02
Wirewound Resistors - Chassis Mount 12.5watt 30Kohm 1% MKD 10watt Product overview: RH01030K00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01030K00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt 30Kohm 1% MKD 10watt Product overview: RH01030K00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01030K00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 30K Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack - RH01030K00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30K Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack
RH01030K00FE02
Res Wirewound 30K Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack RH01030K00FE02
Res Wirewound 30K Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 30K Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Wirewound Resistors - 3110-RH01030K00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01030K00FE02
Wirewound Resistors 3110-RH01030K00FE02
RH-10 30K 1% E02 e4

RH-10 30K 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH01030K00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH01030K00FE02-ND
Chassis Mount Resistors 541-RH01030K00FE02-ND
RH-10 30K 1% E02 E4

RH-10 30K 1% E02 E4

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 54-RH01030K00FE02 RH01030K00FE02 3110-RH01030K00FE02 541-RH01030K00FE02-ND
Product Name 30Kohm Resistor Res Wirewound 30K Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack Wirewound Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 30000 ohms 30000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details