Vishay Precision Group Wirewound Resistors RH010300R0FE02

Description
RH-10 300 1% E02 e4
Request a Quote Datasheet
Description
RH-10 300 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH010300R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010300R0FE02
Wirewound Resistors 3110-RH010300R0FE02
RH-10 300 1% E02 e4

RH-10 300 1% E02 e4

Supplier's Site Datasheet
12.5W Resistor - 48-RH010300R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.5W Resistor
48-RH010300R0FE02
12.5W Resistor 48-RH010300R0FE02
Wirewound Resistor 300R 1% 12.5W Chassis Mount Aluminum Product overview: RH010300R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH010300R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistor 300R 1% 12.5W Chassis Mount Aluminum Product overview: RH010300R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH010300R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RHRB-300-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRB-300-ND
Chassis Mount Resistors RHRB-300-ND
300 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

300 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RH010300R0FE02 - RH010300R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH010300R0FE02
RH010300R0FE02
RH010300R0FE02 RH010300R0FE02
RH010300R0FE02

RH010300R0FE02

Supplier's Site
Wirewound Resistor, 300 Ohm, 12.5W, 1%; Resistance Vishay - 41K9093 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 12.5W, 1%; Resistance Vishay
41K9093
Wirewound Resistor, 300 Ohm, 12.5W, 1%; Resistance Vishay 41K9093
WIREWOUND RESISTOR, 300 OHM, 12.5W, 1%; Resistance:300ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 12.5W, 1%; Resistance:300ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH010300R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH010300R0FE02
Chassis Mount Resistors RH010300R0FE02
RES CHAS MNT 300 OHM 1% 12.5W

RES CHAS MNT 300 OHM 1% 12.5W

Supplier's Site Datasheet
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military - 70201631 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military
70201631
Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military 70201631
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH010300R0FE02 48-RH010300R0FE02 RHRB-300-ND RH010300R0FE02 41K9093 RH010300R0FE02 70201631
Product Name Wirewound Resistors 12.5W Resistor Chassis Mount Resistors RH010300R0FE02 Wirewound Resistor, 300 Ohm, 12.5W, 1%; Resistance Vishay Chassis Mount Resistors Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military
Category / Application Industrial General Use General Use
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers