Vishay Precision Group Wirewound Resistors RH0102R500FE02

Description
RH-10 2.5 1% E02 e4
Request a Quote Datasheet
Description
RH-10 2.5 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0102R500FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0102R500FE02
Wirewound Resistors 3110-RH0102R500FE02
RH-10 2.5 1% E02 e4

RH-10 2.5 1% E02 e4

Supplier's Site Datasheet
RH0102R500FE02 - RH0102R500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0102R500FE02
RH0102R500FE02
RH0102R500FE02 RH0102R500FE02
RH0102R500FE02

RH0102R500FE02

Supplier's Site
Wirewound Resistor, 2.5 Ohm, 12.5W, 1%; Resistance Vishay - 65K1850 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5 Ohm, 12.5W, 1%; Resistance Vishay
65K1850
Wirewound Resistor, 2.5 Ohm, 12.5W, 1%; Resistance Vishay 65K1850
WIREWOUND RESISTOR, 2.5 OHM, 12.5W, 1%; Resistance:2.5ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5 OHM, 12.5W, 1%; Resistance:2.5ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RH0102R500FE02 RH0102R500FE02 65K1850
Product Name Wirewound Resistors RH0102R500FE02 Wirewound Resistor, 2.5 Ohm, 12.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 2.5 ohms 2.5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers