Vishay Precision Group Chassis Mount Resistors RH0102R000FE02

Description
Vishay RH0102R000FE02
Request a Quote Datasheet
Description
Vishay RH0102R000FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 8459649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459649
Chassis Mount Resistors 8459649
Vishay RH0102R000FE02

Vishay RH0102R000FE02

Supplier's Site
Wirewound Resistors - 3110-RH0102R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0102R000FE02
Wirewound Resistors 3110-RH0102R000FE02
RH-10 2 1% E02 e4

RH-10 2 1% E02 e4

Supplier's Site Datasheet
Vishay/DaleWirewound Resistors - Chassis Mount 10watts 2ohms 1% Learn More - RH0102R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors - Chassis Mount 10watts 2ohms 1% Learn More
RH0102R000FE02
Vishay/DaleWirewound Resistors - Chassis Mount 10watts 2ohms 1% Learn More RH0102R000FE02
Vishay/DaleWirewound Resistors - Chassis Mount 10watts 2ohms 1% Learn More

Vishay/DaleWirewound Resistors - Chassis Mount 10watts 2ohms 1% Learn More

Supplier's Site
2 Ohm 12.5W Resistor - 48-RH0102R000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 Ohm 12.5W Resistor
48-RH0102R000FE02
2 Ohm 12.5W Resistor 48-RH0102R000FE02
2 Ohm 1% Wirewound Resistor, 12.5W, Chassis Mount, Aluminum Product overview: RH0102R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 Ohm, 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0102R000FE02 can be used for catalog matching and distributor lookup.

2 Ohm 1% Wirewound Resistor, 12.5W, Chassis Mount, Aluminum Product overview: RH0102R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 Ohm, 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0102R000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RHRB-2.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRB-2.0-ND
Chassis Mount Resistors RHRB-2.0-ND
2 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

2 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 2 Ohm, 12.5W, 1%; Resistance Vishay - 65K1849 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 12.5W, 1%; Resistance Vishay
65K1849
Wirewound Resistor, 2 Ohm, 12.5W, 1%; Resistance Vishay 65K1849
WIREWOUND RESISTOR, 2 OHM, 12.5W, 1%; Resistance:2ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 12.5W, 1%; Resistance:2ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military - 70201974 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
70201974
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military 70201974
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH0102R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0102R000FE02
Chassis Mount Resistors RH0102R000FE02
RES CHAS MNT 2 OHM 1% 12.5W

RES CHAS MNT 2 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8459649 3110-RH0102R000FE02 RH0102R000FE02 48-RH0102R000FE02 RHRB-2.0-ND 65K1849 70201974 RH0102R000FE02
Product Name Chassis Mount Resistors Wirewound Resistors Vishay/DaleWirewound Resistors - Chassis Mount 10watts 2ohms 1% Learn More 2 Ohm 12.5W Resistor Chassis Mount Resistors Wirewound Resistor, 2 Ohm, 12.5W, 1%; Resistance Vishay Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors
Technology / Construction Wire wound Wirewound WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS; No RoHS RoHS
Category / Application Industrial General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A33RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details