2 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
RES 2.0ohm 1%10W ALUM HOUSED WW
RES CHAS MNT 2 OHM 1% 12.5W
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RHB-2.0-ND | 3110-RH0102R000FC02 | RH0102R000FC02 | RH0102R000FC02 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors | RES 2.0 OHM 1%10W ALUM HOUSED WW | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Solder Lugs | ||
| Resistance Range | 2 ohms | 2 ohms | 2 ohms | 2 ohms |