RH-10 2.5K 1% C02
2.5 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor
RES 2.5Kohm 10W ALUM HOUSED WW
RES CHAS MNT 2.5K OHM 1% 12.5W
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH0102K500FC02 | RHB-2.5K-ND | RH0102K500FC02 | RH0102K500FC02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | RES 2.5K OHM 10W ALUM HOUSED WW | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 2500 ohms | 2500 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound |